Mactac STARLINER Label Uncoated White Permanent 8.125" x 11.5" SR6018

Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet
Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Uncoated White Permanent 8.125
Stow, OH, United States
STARLINER Label Uncoated White Permanent 8.125" x 11.5"
SR6018
STARLINER Label Uncoated White Permanent 8.125" x 11.5" SR6018
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SR6018
Product Name STARLINER Label Uncoated White Permanent 8.125" x 11.5"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Specs
Liner Type Film
Features Low Transfer / Extractable
Width 1524 mm (60 inches)
View Details
CHEMFILM® MR Mold Release - MR1 - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Flouropolymer
Thickness 0.0254 to 0.0508 mm (1.00E-3 to 0.0020 inches)
View Details