Mactac STARLINER Premiere Matte White Permanent 18" x 24" SL4018

Description
STARLINER Premiere offset printable tear resistant polypropylene with permanent adhesive. Liner is scored for easy application. 100% waterproof and suitable for outdoor use up to 6 months. Oxidizing inks are recommended.
Datasheet
Description
STARLINER Premiere offset printable tear resistant polypropylene with permanent adhesive. Liner is scored for easy application. 100% waterproof and suitable for outdoor use up to 6 months. Oxidizing inks are recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Premiere Matte White Permanent 18
Stow, OH, United States
STARLINER Premiere Matte White Permanent 18" x 24"
SL4018
STARLINER Premiere Matte White Permanent 18" x 24" SL4018
STARLINER Premiere offset printable tear resistant polypropylene with permanent adhesive. Liner is scored for easy application. 100% waterproof and suitable for outdoor use up to 6 months. Oxidizing inks are recommended.

STARLINER Premiere offset printable tear resistant polypropylene with permanent adhesive. Liner is scored for easy application. 100% waterproof and suitable for outdoor use up to 6 months. Oxidizing inks are recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL4018
Product Name STARLINER Premiere Matte White Permanent 18" x 24"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details
CHEMFILM® MR Mold Release - MR1 - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Flouropolymer
Thickness 0.0254 to 0.0508 mm (1.00E-3 to 0.0020 inches)
View Details