Mactac STARLINER Laminated Foil Dull Gold Permanent 26" x 20" SL3226

Description
STARLINER laminated dull gold foil with permanent adhesive offset printing. The blank liner is scored for easy application. Oxidizing inks are recommended.
Datasheet
Description
STARLINER laminated dull gold foil with permanent adhesive offset printing. The blank liner is scored for easy application. Oxidizing inks are recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Laminated Foil Dull Gold Permanent 26
Stow, OH, United States
STARLINER Laminated Foil Dull Gold Permanent 26" x 20"
SL3226
STARLINER Laminated Foil Dull Gold Permanent 26" x 20" SL3226
STARLINER laminated dull gold foil with permanent adhesive offset printing. The blank liner is scored for easy application. Oxidizing inks are recommended.

STARLINER laminated dull gold foil with permanent adhesive offset printing. The blank liner is scored for easy application. Oxidizing inks are recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL3226
Product Name STARLINER Laminated Foil Dull Gold Permanent 26" x 20"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 7.0 mil PC - RL96C1-6300-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1778 mm (0.0070 inches)
View Details
Specs
Liner Type Film
Features Low Transfer / Extractable
Width 1524 mm (60 inches)
View Details