Mactac STARLINER Teslin Matte White Permanent 12" x 18" SL2324

Description
STARLINER Teslin with permanent adhesive for Indigo. The blank liner is scored for easy application. RIT certified for sheetfed HP Indigo.
Datasheet
Description
STARLINER Teslin with permanent adhesive for Indigo. The blank liner is scored for easy application. RIT certified for sheetfed HP Indigo.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Teslin Matte White Permanent 12
Stow, OH, United States
STARLINER Teslin Matte White Permanent 12" x 18"
SL2324
STARLINER Teslin Matte White Permanent 12" x 18" SL2324
STARLINER Teslin with permanent adhesive for Indigo. The blank liner is scored for easy application. RIT certified for sheetfed HP Indigo.

STARLINER Teslin with permanent adhesive for Indigo. The blank liner is scored for easy application. RIT certified for sheetfed HP Indigo.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2324
Product Name STARLINER Teslin Matte White Permanent 12" x 18"
Liner Type Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details
Paper Release Liners - RL53# - Infinity Tapes, LLC
Specs
Liner Type Paper / Kraft Paper
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details