Mactac STARLINER Teslin Matte White Permanent 26" x 20" SL2323

Description
STARLINER Teslin with permanent adhesive for offset printing. The blank liner is scored for easy application. Outdoor applications up to one year. Varnish the sheet to prevent discoloration. Standard inks can be used for one or two color jobs. Oxidi
Datasheet
Description
STARLINER Teslin with permanent adhesive for offset printing. The blank liner is scored for easy application. Outdoor applications up to one year. Varnish the sheet to prevent discoloration. Standard inks can be used for one or two color jobs. Oxidi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Teslin Matte White Permanent 26
Stow, OH, United States
STARLINER Teslin Matte White Permanent 26" x 20"
SL2323
STARLINER Teslin Matte White Permanent 26" x 20" SL2323
STARLINER Teslin with permanent adhesive for offset printing. The blank liner is scored for easy application. Outdoor applications up to one year. Varnish the sheet to prevent discoloration. Standard inks can be used for one or two color jobs. Oxidi

STARLINER Teslin with permanent adhesive for offset printing. The blank liner is scored for easy application. Outdoor applications up to one year. Varnish the sheet to prevent discoloration. Standard inks can be used for one or two color jobs. Oxidi

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2323
Product Name STARLINER Teslin Matte White Permanent 26" x 20"
Liner Type Film
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Matinee Semi Gloss White Removable 26
Specs
Liner Type Paper / Kraft Paper
Width 660 mm (26 inches)
View Details
Polypropylene/BOPP Release Liners - PP701.2 - Infinity Tapes, LLC
Specs
Liner Type Polypropylene/BOPP
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details