Mactac STARLINER Fluorescent Matte Orange Permanent 8.5" x 11" SL2237

Description
STARLINER fluorescent Vaudeville orange with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Description
STARLINER fluorescent Vaudeville orange with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Datasheet Summary
Powered by GS/AI

The STARLINER Fluorescent Matte Orange Permanent (part number SL2237) is an 8.5" x 11" adhesive product designed for offset and toner fusion printing. It features a permanent adhesive suitable for a variety of surfaces, including paper and paperboard. The product is packaged with a scored liner for easy application and is compatible with standard offset inks. It is intended for indoor applications and is noted for its attention-grabbing fluorescent color, making it suitable for labels, signage, and promotional materials. The product is available in cartons of 2,000 sheets, with a total carton weight of 64 pounds.

Datasheet Summary
Powered by GS/AI

The STARLINER Fluorescent Matte Orange Permanent (part number SL2237) is an 8.5" x 11" adhesive product designed for offset and toner fusion printing. It features a permanent adhesive suitable for a variety of surfaces, including paper and paperboard. The product is packaged with a scored liner for easy application and is compatible with standard offset inks. It is intended for indoor applications and is noted for its attention-grabbing fluorescent color, making it suitable for labels, signage, and promotional materials. The product is available in cartons of 2,000 sheets, with a total carton weight of 64 pounds.

Suppliers

Company
Product
Description
Supplier Links
STARLINER Fluorescent Matte Orange Permanent 8.5
Stow, OH, United States
STARLINER Fluorescent Matte Orange Permanent 8.5" x 11"
SL2237
STARLINER Fluorescent Matte Orange Permanent 8.5" x 11" SL2237
STARLINER fluorescent Vaudeville orange with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER fluorescent Vaudeville orange with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2237
Product Name STARLINER Fluorescent Matte Orange Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Artwork Protection Film Non Stick -  - SDI
Specs
Liner Type Film
Features Transparent
Width 457 to 610 mm (18 to 24 inches)
View Details
STARLINER Prestige Matte White Removable 12
Specs
Liner Type Film
Width 305 mm (12 inches)
Thickness 0.0864 mm (0.0034 inches)
View Details