Mactac STARLINER Colorcode Matte Blue Permanent 8.5" x 11" SL2233

Description
STARLINER Colorcode blue with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER Colorcode blue with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Colorcode Matte Blue Permanent 8.5
Stow, OH, United States
STARLINER Colorcode Matte Blue Permanent 8.5" x 11"
SL2233
STARLINER Colorcode Matte Blue Permanent 8.5" x 11" SL2233
STARLINER Colorcode blue with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER Colorcode blue with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2233
Product Name STARLINER Colorcode Matte Blue Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
NORFILM Optical Film Release Liners - 5000 Series - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Silicone
Features Low Transfer / Extractable
Thickness 2.34 to 35.56 mm (0.0920 to 1.4 inches)
View Details
STARLINER Fluorescent Matte Pink Permanent 17
Specs
Liner Type Paper / Kraft Paper
Width 432 mm (17 inches)
View Details