Mactac STARLINER Colorcode Matte Green Permanent 17" x 22" SL2227

Description
STARLINER Colorcode green with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER Colorcode green with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Colorcode Matte Green Permanent 17
Stow, OH, United States
STARLINER Colorcode Matte Green Permanent 17" x 22"
SL2227
STARLINER Colorcode Matte Green Permanent 17" x 22" SL2227
STARLINER Colorcode green with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER Colorcode green with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2227
Product Name STARLINER Colorcode Matte Green Permanent 17" x 22"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Teslin Matte White Permanent 8.5
Specs
Liner Type Film
Width 216 mm (8.5 inches)
Thickness 0.1778 mm (0.0070 inches)
View Details
CHEMFILM® MR Mold Release - MR1 - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Flouropolymer
Thickness 0.0254 to 0.0508 mm (1.00E-3 to 0.0020 inches)
View Details