Mactac STARLINER Colorcode Matte Red Permanent 17" x 22" SL2220

Description
STARLINER Colorcode red with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER Colorcode red with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Colorcode Matte Red Permanent 17
Stow, OH, United States
STARLINER Colorcode Matte Red Permanent 17" x 22"
SL2220
STARLINER Colorcode Matte Red Permanent 17" x 22" SL2220
STARLINER Colorcode red with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER Colorcode red with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2220
Product Name STARLINER Colorcode Matte Red Permanent 17" x 22"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 5.6 mil PC - RL76C2-5550-005 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1422 mm (0.0056 inches)
View Details
STARLINER Prestige Matte Clear Removable 12
Specs
Liner Type Film
Width 305 mm (12 inches)
Thickness 0.0864 mm (0.0034 inches)
View Details