Mactac STARLINER Fluorescent Matte Green Permanent 8.5" x 11" SL2218

Description
STARLINER fluorescent Marquee green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER fluorescent Marquee green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Fluorescent Matte Green Permanent 8.5
Stow, OH, United States
STARLINER Fluorescent Matte Green Permanent 8.5" x 11"
SL2218
STARLINER Fluorescent Matte Green Permanent 8.5" x 11" SL2218
STARLINER fluorescent Marquee green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER fluorescent Marquee green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2218
Product Name STARLINER Fluorescent Matte Green Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details
STARLINER Spotlite II Bright Silver Permanent 27
Specs
Liner Type Film; Polycoated
Width 686 mm (27 inches)
Thickness 0.0508 mm (0.0020 inches)
View Details