Mactac STARLINER Matinee Semi Gloss White Permanent 26" x 20" SL0030

Description
STARLINER Matineeis an offset printable semi gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application
Datasheet
Description
STARLINER Matineeis an offset printable semi gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Matinee Semi Gloss White Permanent 26
Stow, OH, United States
STARLINER Matinee Semi Gloss White Permanent 26" x 20"
SL0030
STARLINER Matinee Semi Gloss White Permanent 26" x 20" SL0030
STARLINER Matineeis an offset printable semi gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application

STARLINER Matineeis an offset printable semi gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0030
Product Name STARLINER Matinee Semi Gloss White Permanent 26" x 20"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 7.0 mil PC - RL96C1-6300-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1778 mm (0.0070 inches)
View Details
STARLINER Fluorescent Matte Pink Permanent 8.5
Specs
Liner Type Paper / Kraft Paper
Width 216 mm (8.5 inches)
View Details