Mactac STARLINER Cinema High Gloss White Permanent 26" x 20" SL0019

Description
STARLINER Cinema is an offset cast coated gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application
Datasheet
Description
STARLINER Cinema is an offset cast coated gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Cinema High Gloss White Permanent 26
Stow, OH, United States
STARLINER Cinema High Gloss White Permanent 26" x 20"
SL0019
STARLINER Cinema High Gloss White Permanent 26" x 20" SL0019
STARLINER Cinema is an offset cast coated gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application

STARLINER Cinema is an offset cast coated gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0019
Product Name STARLINER Cinema High Gloss White Permanent 26" x 20"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Cinema High Gloss White Permanent 12
Specs
Liner Type Paper / Kraft Paper
Width 305 mm (12 inches)
View Details
CHEMFILM® MR Mold Release - MR2 - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Flouropolymer
Thickness 0.0254 to 0.0508 mm (1.00E-3 to 0.0020 inches)
View Details