Mactac STARLINER Cinema High Gloss White Permanent 17" x 22" SL0018

Description
STARLINER Cinema is an offset cast coated gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application
Datasheet
Description
STARLINER Cinema is an offset cast coated gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Cinema High Gloss White Permanent 17
Stow, OH, United States
STARLINER Cinema High Gloss White Permanent 17" x 22"
SL0018
STARLINER Cinema High Gloss White Permanent 17" x 22" SL0018
STARLINER Cinema is an offset cast coated gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application

STARLINER Cinema is an offset cast coated gloss 100% blockout paper with a permanent adhesive. Liner is scored for easy application

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0018
Product Name STARLINER Cinema High Gloss White Permanent 17" x 22"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details
Polyester/PET Release Liners - PET901 Metalized - Infinity Tapes, LLC
Specs
Liner Type Polyester/PET
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details