Mactac STARLINER Matinee Semi Gloss White Permanent 26" x 20" SL0015

Description
STARLINER Matinee is an offset printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.
Datasheet
Description
STARLINER Matinee is an offset printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Matinee Semi Gloss White Permanent 26
Stow, OH, United States
STARLINER Matinee Semi Gloss White Permanent 26" x 20"
SL0015
STARLINER Matinee Semi Gloss White Permanent 26" x 20" SL0015
STARLINER Matinee is an offset printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.

STARLINER Matinee is an offset printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0015
Product Name STARLINER Matinee Semi Gloss White Permanent 26" x 20"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Cinema High Gloss White Permanent 26
Specs
Liner Type Paper / Kraft Paper
Width 660 mm (26 inches)
View Details
High Density Polyethylene/HDPE Release Liners - HPE202 NAT - Infinity Tapes, LLC
Specs
Liner Type High Density Polyethylene/HDPE
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details