Mactac STARLINER Matinee Semi Gloss White Removable 17" x 22" SL0001

Description
STARLINER Matinee is an offset printable semi gloss paper with a removable adhesive. Liner is scored easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER Matinee is an offset printable semi gloss paper with a removable adhesive. Liner is scored easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Matinee Semi Gloss White Removable 17
Stow, OH, United States
STARLINER Matinee Semi Gloss White Removable 17" x 22"
SL0001
STARLINER Matinee Semi Gloss White Removable 17" x 22" SL0001
STARLINER Matinee is an offset printable semi gloss paper with a removable adhesive. Liner is scored easy application. Standard offset inks recommended.

STARLINER Matinee is an offset printable semi gloss paper with a removable adhesive. Liner is scored easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0001
Product Name STARLINER Matinee Semi Gloss White Removable 17" x 22"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details
STARLINER Matinee Semi Gloss White Permanent 17
Specs
Liner Type Paper / Kraft Paper
Width 432 mm (17 inches)
View Details