Mactac METRO Semi Gloss White Permanent 26" x 20" Printed Liner NY2005

Description
METRO semi gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet
Description
METRO semi gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Semi Gloss White Permanent 26
Stow, OH, United States
METRO Semi Gloss White Permanent 26" x 20" Printed Liner
NY2005
METRO Semi Gloss White Permanent 26" x 20" Printed Liner NY2005
METRO semi gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

METRO semi gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number NY2005
Product Name METRO Semi Gloss White Permanent 26" x 20" Printed Liner
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details
STARLINER Cinema High Gloss White Permanent 17
Specs
Liner Type Paper / Kraft Paper
Width 432 mm (17 inches)
View Details