Mactac STARLINER Prestige Matte Clear Removable 12" x 18" INV9200

Description
STARLINER Prestige Clear Matte Vinyl topcoated for Indigo with ultra removable adhesive. RIT certified for sheetfed HP Indigo printing.
Datasheet
Description
STARLINER Prestige Clear Matte Vinyl topcoated for Indigo with ultra removable adhesive. RIT certified for sheetfed HP Indigo printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Prestige Matte Clear Removable 12
Stow, OH, United States
STARLINER Prestige Matte Clear Removable 12" x 18"
INV9200
STARLINER Prestige Matte Clear Removable 12" x 18" INV9200
STARLINER Prestige Clear Matte Vinyl topcoated for Indigo with ultra removable adhesive. RIT certified for sheetfed HP Indigo printing.

STARLINER Prestige Clear Matte Vinyl topcoated for Indigo with ultra removable adhesive. RIT certified for sheetfed HP Indigo printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number INV9200
Product Name STARLINER Prestige Matte Clear Removable 12" x 18"
Liner Type Film
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details
High Density Polyethylene/HDPE Release Liners - HPE202 WHITE - Infinity Tapes, LLC
Specs
Liner Type High Density Polyethylene/HDPE
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details