Mactac STARLINER Debut Matte White Permanent 27" x 20" GX0010

Description
STARLINER Debut White Vinyl with permanent adhesive. Liner has no scores or back printing. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.
Datasheet
Description
STARLINER Debut White Vinyl with permanent adhesive. Liner has no scores or back printing. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Debut Matte White Permanent 27
Stow, OH, United States
STARLINER Debut Matte White Permanent 27" x 20"
GX0010
STARLINER Debut Matte White Permanent 27" x 20" GX0010
STARLINER Debut White Vinyl with permanent adhesive. Liner has no scores or back printing. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.

STARLINER Debut White Vinyl with permanent adhesive. Liner has no scores or back printing. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number GX0010
Product Name STARLINER Debut Matte White Permanent 27" x 20"
Liner Type Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details
CHEMFILM® MR Mold Release - MR1 - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Flouropolymer
Thickness 0.0254 to 0.0508 mm (1.00E-3 to 0.0020 inches)
View Details