Mactac GS Tape 20 mil 0.5" Adhesive/1.0" Liner x 200" GS1003

Description
A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
Description
A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

Suppliers

Company
Product
Description
Supplier Links
GS Tape 20 mil 0.5
Stow, OH, United States
GS Tape 20 mil 0.5" Adhesive/1.0" Liner x 200"
GS1003
GS Tape 20 mil 0.5" Adhesive/1.0" Liner x 200" GS1003
A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

Supplier's Site

Technical Specifications

  Mactac
Product Category Release Liners
Product Number GS1003
Product Name GS Tape 20 mil 0.5" Adhesive/1.0" Liner x 200"
Features Low Transfer / Extractable
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 11.5 mil Kraft - RL12C2-5550-411 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone; Differentially Coated
Thickness 0.2921 mm (0.0115 inches)
View Details
Specs
Liner Type Film; Glassine
Features Low Transfer / Extractable
Thickness 0.0254 mm (1.00E-3 inches)
View Details