Mactac GS Tape 20 mil 1" Adhesive/1.5" Liner x 200' GS1001

Description
A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
Description
A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

Suppliers

Company
Product
Description
Supplier Links
GS Tape 20 mil 1
Stow, OH, United States
GS Tape 20 mil 1" Adhesive/1.5" Liner x 200'
GS1001
GS Tape 20 mil 1" Adhesive/1.5" Liner x 200' GS1001
A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

A 20 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

Supplier's Site

Technical Specifications

  Mactac
Product Category Release Liners
Product Number GS1001
Product Name GS Tape 20 mil 1" Adhesive/1.5" Liner x 200'
Features Low Transfer / Extractable
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
CHEMFILM® MR Mold Release - MR2 - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Flouropolymer
Thickness 0.0254 to 0.0508 mm (1.00E-3 to 0.0020 inches)
View Details
STARLINER Cinema High Gloss White Permanent 12
Specs
Liner Type Paper / Kraft Paper
Width 305 mm (12 inches)
View Details