Mactac STARLINER Vignette High Gloss Clear Permanent 26" x 20" GI0029

Description
STARLINER Vignette 2 mil topcoated transparent cast cellulose acetate with gloss finish with permanent adhesive. Sunlight exposure causes acetate to yellow. Oxidizing inks are recommended. Not intended for outdoor use.
Datasheet
Description
STARLINER Vignette 2 mil topcoated transparent cast cellulose acetate with gloss finish with permanent adhesive. Sunlight exposure causes acetate to yellow. Oxidizing inks are recommended. Not intended for outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Vignette High Gloss Clear Permanent 26
Stow, OH, United States
STARLINER Vignette High Gloss Clear Permanent 26" x 20"
GI0029
STARLINER Vignette High Gloss Clear Permanent 26" x 20" GI0029
STARLINER Vignette 2 mil topcoated transparent cast cellulose acetate with gloss finish with permanent adhesive. Sunlight exposure causes acetate to yellow. Oxidizing inks are recommended. Not intended for outdoor use.

STARLINER Vignette 2 mil topcoated transparent cast cellulose acetate with gloss finish with permanent adhesive. Sunlight exposure causes acetate to yellow. Oxidizing inks are recommended. Not intended for outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number GI0029
Product Name STARLINER Vignette High Gloss Clear Permanent 26" x 20"
Liner Type Film; Polycoated
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Label Matte Fluorescent Orange Permanent 8.5
Specs
Liner Type Paper / Kraft Paper
Width 216 mm (8.5 inches)
View Details
NORFILM Casting and Process Liners -  - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film
Thickness 0.0254 to 0.5842 mm (1.00E-3 to 0.0230 inches)
View Details