Linseis Inc. Xenon Flash Thermal Constant Analyzer XFA 300

Description
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis XFA 300/600 Xenon Flash offer a cost effective method to measure the Thermal Diffusivity, Thermal Conductivity and Specific Heat Values for up to 6 Samples at the same time. The modular design of the system enables later upgrade to the sophisticated LINSEIS LFA 1000 system in terms of temperature and Laser Pulse source. Principle: The sample is positioned on a sample robot, located in a furnace. The furnace is then held at a predetermined temperature. At this temperature the sample bottom is then irradiated with a programmed energy pulse (Xenon flash lamp). This energy pulse results in a homogeneous temperature rise at the sample top. The resulting temperature rise on the top surface of the sample is measured by a high speed IR detector and thermal diffusivity values are computed from the temperature rise versus time data.
Description
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis XFA 300/600 Xenon Flash offer a cost effective method to measure the Thermal Diffusivity, Thermal Conductivity and Specific Heat Values for up to 6 Samples at the same time. The modular design of the system enables later upgrade to the sophisticated LINSEIS LFA 1000 system in terms of temperature and Laser Pulse source. Principle: The sample is positioned on a sample robot, located in a furnace. The furnace is then held at a predetermined temperature. At this temperature the sample bottom is then irradiated with a programmed energy pulse (Xenon flash lamp). This energy pulse results in a homogeneous temperature rise at the sample top. The resulting temperature rise on the top surface of the sample is measured by a high speed IR detector and thermal diffusivity values are computed from the temperature rise versus time data.

Suppliers

Company
Product
Description
Supplier Links
Xenon Flash Thermal Constant Analyzer - XFA 300 - Linseis Inc.
Robbinsville, NJ, USA
Xenon Flash Thermal Constant Analyzer
XFA 300
Xenon Flash Thermal Constant Analyzer XFA 300
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis XFA 300/600 Xenon Flash offer a cost effective method to measure the Thermal Diffusivity, Thermal Conductivity and Specific Heat Values for up to 6 Samples at the same time. The modular design of the system enables later upgrade to the sophisticated LINSEIS LFA 1000 system in terms of temperature and Laser Pulse source. Principle: The sample is positioned on a sample robot, located in a furnace. The furnace is then held at a predetermined temperature. At this temperature the sample bottom is then irradiated with a programmed energy pulse (Xenon flash lamp). This energy pulse results in a homogeneous temperature rise at the sample top. The resulting temperature rise on the top surface of the sample is measured by a high speed IR detector and thermal diffusivity values are computed from the temperature rise versus time data.

Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids.

The Linseis XFA 300/600 Xenon Flash offer a cost effective method to measure the Thermal Diffusivity, Thermal Conductivity and Specific Heat Values for up to 6 Samples at the same time.

The modular design of the system enables later upgrade to the sophisticated LINSEIS LFA 1000 system in terms of temperature and Laser Pulse source.

Principle:

The sample is positioned on a sample robot, located in a furnace. The furnace is then held at a predetermined temperature. At this temperature the sample bottom is then irradiated with a programmed energy pulse (Xenon flash lamp). This energy pulse results in a homogeneous temperature rise at the sample top. The resulting temperature rise on the top surface of the sample is measured by a high speed IR detector and thermal diffusivity values are computed from the temperature rise versus time data.

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number XFA 300
Product Name Xenon Flash Thermal Constant Analyzer
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity And Diffusivity
Thermal Analyzer Performance Specs 0.01 mm2/s - 1000 mm2/s, 0.1 W/mk ... 2000 W/mK, Round or Square Samples
Features Cooling (optional feature); Atmosphere Control; Temperature Control
Certifications ASTM E-1461, DIN 30905 and DIN EN 821
Unlock Full Specs
to access all available technical data

Similar Products

Differential Scanning Calorimeter - NEXTA DSC200 - Hitachi High-Tech America
Specs
Calorimeter Type Differential Scanning Calorimeter
Display Digital
Temperature Range 150 to 725 C (302 to 1337 F)
View Details
COSA 9610™ Wobbe Index, BTU, & CARI Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Combustion
Features Cooling (optional feature)
Certifications Ex, FM
View Details
Heat Flow Meter - HFM 300/2 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Resistance
Thermal Analyzer Performance Specs 0.005 W/mk - 0.5 W/mK, 0.1 m2K/W - 8.0 m2K/W
View Details