Linseis Inc. High End Toploading Thermobalance TGA PT1600

Description
The Linseis TGA PT1600 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5/25g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise temperature control. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. The (optional) calculated DTA signal provides important additional information regarding endothermal or exothermal reactions. Furthermore it can be used as a tool for temperature calibration.
Description
The Linseis TGA PT1600 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5/25g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise temperature control. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. The (optional) calculated DTA signal provides important additional information regarding endothermal or exothermal reactions. Furthermore it can be used as a tool for temperature calibration.

Suppliers

Company
Product
Description
Supplier Links
High End Toploading Thermobalance - TGA PT1600 - Linseis Inc.
Robbinsville, NJ, USA
High End Toploading Thermobalance
TGA PT1600
High End Toploading Thermobalance TGA PT1600
The Linseis TGA PT1600 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5/25g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise temperature control. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. The (optional) calculated DTA signal provides important additional information regarding endothermal or exothermal reactions. Furthermore it can be used as a tool for temperature calibration.

The Linseis TGA PT1600 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5/25g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise temperature control. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies.
The (optional) calculated DTA signal provides important additional information regarding endothermal or exothermal reactions. Furthermore it can be used as a tool for temperature calibration.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number TGA PT1600
Product Name High End Toploading Thermobalance
Thermal Analyzer Type Thermal Gravimetric Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Thermogravimetric Analyzer - TGA-701 - LECO Corporation
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Display None
Remote Interface Computer Interface; Application Software Included.
View Details
Differential Scanning Calorimeter - HD-R824 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Temperature Range 500 C (932 F)
Remote Interface Computer Interface
View Details
Transient Hot Bridge Thermal Conductivity Meter - THB 100 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Diffusivity, and Specific Heat
Thermal Analyzer Performance Specs 0.05 mm2/s - 10 mm2/s, 0.01 W/mk - 100 W/mK
View Details
The Most Versatile DMA in the World - Dynamic Mechanical Analyzer: DMA 242 E Artemis -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Dynamic Mechanical Analyzer
Features Cooling; Temperature Control
Display Video
View Details