Linseis Inc. High Pressure Thermogravimetric Analyzer STA PT1600 HP

Description
The STA PT1600 is the high end Simultaneous Thermobalance from LINSEIS. The system offers unparalleled TG and DSC resolution in combination with the highest vacuum capabilities and TG drift stability. The system is modular with many exchangeable furnaces (-150°C up to 2400°C), different measuring systems and crucibles. The coupling ability and many optional accessories guarantee the perfect setup for every application. The STA PT 1600 and STA PT1600 HiRes combine both, the sensitivity of a Thermobalance and a true Differential Scanning Calorimeter. Several different TG, TG-DTA and TG-DSC sample holders can be used to determine different reaction and transition temperatures, enthalpies and specific heat. As a result, the system can be perfectly adjusted for any type of application. Due to the vacuum tight design of the instrument, static and dynamic atmospheres are possible. Optionally a gas control box and a vacuum pump can be connected. The evolving gases can be analyzed with our integrated QMS, FTIR or In-Situ EGA coupling options. The STA PT1600 HP offers a high pressure ability (up to 5 bar) and many other optional accessories such as Water Vapor generators, Gas Boxes, etc guarantees the perfect setup for many pressure based applications. With the optional Water Vapor and gas control system, Sorption studies with different gases (water vapor, hydrogen, methane, carbon dioxide, etc) can be performed for example.
Description
The STA PT1600 is the high end Simultaneous Thermobalance from LINSEIS. The system offers unparalleled TG and DSC resolution in combination with the highest vacuum capabilities and TG drift stability. The system is modular with many exchangeable furnaces (-150°C up to 2400°C), different measuring systems and crucibles. The coupling ability and many optional accessories guarantee the perfect setup for every application. The STA PT 1600 and STA PT1600 HiRes combine both, the sensitivity of a Thermobalance and a true Differential Scanning Calorimeter. Several different TG, TG-DTA and TG-DSC sample holders can be used to determine different reaction and transition temperatures, enthalpies and specific heat. As a result, the system can be perfectly adjusted for any type of application. Due to the vacuum tight design of the instrument, static and dynamic atmospheres are possible. Optionally a gas control box and a vacuum pump can be connected. The evolving gases can be analyzed with our integrated QMS, FTIR or In-Situ EGA coupling options. The STA PT1600 HP offers a high pressure ability (up to 5 bar) and many other optional accessories such as Water Vapor generators, Gas Boxes, etc guarantees the perfect setup for many pressure based applications. With the optional Water Vapor and gas control system, Sorption studies with different gases (water vapor, hydrogen, methane, carbon dioxide, etc) can be performed for example.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Thermogravimetric Analyzer - STA PT1600 HP - Linseis Inc.
Robbinsville, NJ, USA
High Pressure Thermogravimetric Analyzer
STA PT1600 HP
High Pressure Thermogravimetric Analyzer STA PT1600 HP
The STA PT1600 is the high end Simultaneous Thermobalance from LINSEIS. The system offers unparalleled TG and DSC resolution in combination with the highest vacuum capabilities and TG drift stability. The system is modular with many exchangeable furnaces (-150°C up to 2400°C), different measuring systems and crucibles. The coupling ability and many optional accessories guarantee the perfect setup for every application. The STA PT 1600 and STA PT1600 HiRes combine both, the sensitivity of a Thermobalance and a true Differential Scanning Calorimeter. Several different TG, TG-DTA and TG-DSC sample holders can be used to determine different reaction and transition temperatures, enthalpies and specific heat. As a result, the system can be perfectly adjusted for any type of application. Due to the vacuum tight design of the instrument, static and dynamic atmospheres are possible. Optionally a gas control box and a vacuum pump can be connected. The evolving gases can be analyzed with our integrated QMS, FTIR or In-Situ EGA coupling options. The STA PT1600 HP offers a high pressure ability (up to 5 bar) and many other optional accessories such as Water Vapor generators, Gas Boxes, etc guarantees the perfect setup for many pressure based applications. With the optional Water Vapor and gas control system, Sorption studies with different gases (water vapor, hydrogen, methane, carbon dioxide, etc) can be performed for example.

The STA PT1600 is the high end Simultaneous Thermobalance from LINSEIS. The system offers unparalleled TG and DSC resolution in combination with the highest vacuum capabilities and TG drift stability. The system is modular with many exchangeable furnaces (-150°C up to 2400°C), different measuring systems and crucibles. The coupling ability and many optional accessories guarantee the perfect setup for every application.

The STA PT 1600 and STA PT1600 HiRes combine both, the sensitivity of a Thermobalance and a true Differential Scanning Calorimeter. Several different TG, TG-DTA and TG-DSC sample holders can be used to determine different reaction and transition temperatures, enthalpies and specific heat. As a result, the system can be perfectly adjusted for any type of application.

Due to the vacuum tight design of the instrument, static and dynamic atmospheres are possible. Optionally a gas control box and a vacuum pump can be connected. The evolving gases can be analyzed with our integrated QMS, FTIR or In-Situ EGA coupling options.

The STA PT1600 HP offers a high pressure ability (up to 5 bar) and many other optional accessories such as Water Vapor generators, Gas Boxes, etc guarantees the perfect setup for many pressure based applications.
With the optional Water Vapor and gas control system, Sorption studies with different gases (water vapor, hydrogen, methane, carbon dioxide, etc) can be performed for example.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number STA PT1600 HP
Product Name High Pressure Thermogravimetric Analyzer
Thermal Analyzer Type Thermal Gravimetric Analyzer (optional feature)
Calorimeter Type 0
Thermal Analyzer Performance Specs Exchangeable Measuring Systems TG, TG/DTA and TG/DSC
Features Cooling; Programmable Heating; Temperature Control
Unlock Full Specs
to access all available technical data

Similar Products

Thermomechanical Analyzer - TMA7100 - Hitachi High-Tech America
Hitachi High-Tech America
Specs
Thermal Analyzer Type Dynamic Mechanical Analyzer (optional feature); Thermal Mechanical Analyzer
Features Cooling; Atmosphere Control
Temperature Range -170 to 600 C (-274 to 1112 F)
View Details
COSA CV PRO™ Portable Optical Gas Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Interferometry Calorimeter
Display Digital
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Heat Flow Meter - HFM 300/2 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Resistance
Thermal Analyzer Performance Specs 0.005 W/mk - 0.5 W/mK, 0.1 m2K/W - 8.0 m2K/W
View Details