Linseis Inc. Thermogravimetric Analyzer STA PT1000

Description
The Linseis STA PT1000 is a top loading Thermobalance, which offers a highly user-friendly design. Even at a sample weight of up to 10g the Tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise temperature control. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. Features Top Loading sub microgram balance Temperature range RT up to 1000°C (Sample Temp.) Exchangeable measuring systems TG - DTA/DSC An optional 64 position sample robot in combination with the optional automatic gas control and automatic evacuating system enables long term unattended operation.
Description
The Linseis STA PT1000 is a top loading Thermobalance, which offers a highly user-friendly design. Even at a sample weight of up to 10g the Tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise temperature control. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. Features Top Loading sub microgram balance Temperature range RT up to 1000°C (Sample Temp.) Exchangeable measuring systems TG - DTA/DSC An optional 64 position sample robot in combination with the optional automatic gas control and automatic evacuating system enables long term unattended operation.

Suppliers

Company
Product
Description
Supplier Links
Thermogravimetric Analyzer - STA PT1000 - Linseis Inc.
Robbinsville, NJ, USA
Thermogravimetric Analyzer
STA PT1000
Thermogravimetric Analyzer STA PT1000
The Linseis STA PT1000 is a top loading Thermobalance, which offers a highly user-friendly design. Even at a sample weight of up to 10g the Tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise temperature control. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. Features Top Loading sub microgram balance Temperature range RT up to 1000°C (Sample Temp.) Exchangeable measuring systems TG - DTA/DSC An optional 64 position sample robot in combination with the optional automatic gas control and automatic evacuating system enables long term unattended operation.

The Linseis STA PT1000 is a top loading Thermobalance, which offers a highly user-friendly design. Even at a sample weight of up to 10g the Tara is done electronically. The specially designed furnaces allow fast heating and cooling rates as well as a highly precise temperature control. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies.

Features

  • Top Loading sub microgram balance
  • Temperature range RT up to 1000°C (Sample Temp.)
  • Exchangeable measuring systems TG - DTA/DSC

An optional 64 position sample robot in combination with the optional automatic gas control and automatic evacuating system enables long term unattended operation.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number STA PT1000
Product Name Thermogravimetric Analyzer
Thermal Analyzer Type Thermal Gravimetric Analyzer (optional feature)
Calorimeter Type 0
Thermal Analyzer Performance Specs Exchangeable Measuring Systems TG, TG/DTA and TG/DSC
Features Cooling; Programmable Heating; Temperature Control
Unlock Full Specs
to access all available technical data

Similar Products

Dynamic Mechanical Analyzer - DMA7100 - Hitachi High-Tech America
Specs
Thermal Analyzer Type Dynamic Mechanical Analyzer
Features Cooling
Temperature Range -150 to 600 C (-238 to 1112 F)
View Details
COSA CV PRO™ Portable Optical Gas Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Interferometry Calorimeter
Display Digital
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Toploading Thermobalance - TGA PT1000 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Features Cooling; Programmable Heating; Atmosphere Control; Temperature Control; Coupled with a Mass Spectrometer (optional feature); Coupled with a FTIR Spectrometer (optional feature)
Display Digital
View Details