Linseis Inc. Research Optical Dilatometer L74/Optical

Description
The Optical Research Dilatometer L74 was developed to meet the demanding applications of the glass, ceramics, metal and energy industry. A high resolution CCD camera enables a visual real time analysis of the sample expansion, either as single frame or as video sequences. The big advantage of this method is that the sample is not burdened with any force. For soft samples or samples that melt during the measurement, this leads to a result, which is not distorted by the contact pressure. Several correction and analysis features are incorporated into the LINSEIS Evaluation Software. The unique horizontal design enables most demanding applications. The special solid-liquid adapter allows expansion / volume measurements of solids, liquids and solid – liquid phase transitions. There is also a special sample holders for measuring rigid foils available, which avoids measurement errors due to pushrod forces like in a classical dilatometer. Features Non contact Expansion measurement High resolution CCD camera Heating microscope Optical Fleximeter Sessile Drop Contact angle Solid- liquid expansion (optional adapter)
Description
The Optical Research Dilatometer L74 was developed to meet the demanding applications of the glass, ceramics, metal and energy industry. A high resolution CCD camera enables a visual real time analysis of the sample expansion, either as single frame or as video sequences. The big advantage of this method is that the sample is not burdened with any force. For soft samples or samples that melt during the measurement, this leads to a result, which is not distorted by the contact pressure. Several correction and analysis features are incorporated into the LINSEIS Evaluation Software. The unique horizontal design enables most demanding applications. The special solid-liquid adapter allows expansion / volume measurements of solids, liquids and solid – liquid phase transitions. There is also a special sample holders for measuring rigid foils available, which avoids measurement errors due to pushrod forces like in a classical dilatometer. Features Non contact Expansion measurement High resolution CCD camera Heating microscope Optical Fleximeter Sessile Drop Contact angle Solid- liquid expansion (optional adapter)

Suppliers

Company
Product
Description
Supplier Links
Research Optical Dilatometer - L74/Optical - Linseis Inc.
Robbinsville, NJ, USA
Research Optical Dilatometer
L74/Optical
Research Optical Dilatometer L74/Optical
The Optical Research Dilatometer L74 was developed to meet the demanding applications of the glass, ceramics, metal and energy industry. A high resolution CCD camera enables a visual real time analysis of the sample expansion, either as single frame or as video sequences. The big advantage of this method is that the sample is not burdened with any force. For soft samples or samples that melt during the measurement, this leads to a result, which is not distorted by the contact pressure. Several correction and analysis features are incorporated into the LINSEIS Evaluation Software. The unique horizontal design enables most demanding applications. The special solid-liquid adapter allows expansion / volume measurements of solids, liquids and solid – liquid phase transitions. There is also a special sample holders for measuring rigid foils available, which avoids measurement errors due to pushrod forces like in a classical dilatometer. Features Non contact Expansion measurement High resolution CCD camera Heating microscope Optical Fleximeter Sessile Drop Contact angle Solid- liquid expansion (optional adapter)

The Optical Research Dilatometer L74 was developed to meet the demanding applications of the glass, ceramics, metal and energy industry. A high resolution CCD camera enables a visual real time analysis of the sample expansion, either as single frame or as video sequences. The big advantage of this method is that the sample is not burdened with any force. For soft samples or samples that melt during the measurement, this leads to a result, which is not distorted by the contact pressure.

Several correction and analysis features are incorporated into the LINSEIS Evaluation Software. The unique horizontal design enables most demanding applications. The special solid-liquid adapter allows expansion / volume measurements of solids, liquids and solid – liquid phase transitions. There is also a special sample holders for measuring rigid foils available, which avoids measurement errors due to pushrod forces like in a classical dilatometer.

Features

  • Non contact Expansion measurement
  • High resolution CCD camera
  • Heating microscope
  • Optical Fleximeter
  • Sessile Drop
  • Contact angle
  • Solid- liquid expansion (optional adapter)
Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number L74/Optical
Product Name Research Optical Dilatometer
Thermal Analyzer Type Dilatometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamic Mechanical Analyzer - DMA7100 - Hitachi High-Tech America
Specs
Thermal Analyzer Type Dynamic Mechanical Analyzer
Features Cooling
Temperature Range -150 to 600 C (-238 to 1112 F)
View Details
COSA CV PRO™ Portable Optical Gas Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Interferometry Calorimeter
Display Digital
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Thermomechanical Analyzer - TMA PT1000 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Features Programmable Heating; Atmosphere Control; Temperature Control
Temperature Range -150 to 1500 C (-238 to 2732 F)
View Details