Linseis Inc. Platinum Series Economy Dilatometer L76

Description
The main application field for the LINSEIS L76 Dilatometer series is the CTE measurement of ceramics, brick, tile, porcelain and building materials. Furthermore it is widely used for quality control purposes in ceramics and in metal industries. Thanks to the fact we started to develop and build Dilatometers in the year 1955, this instrument is very reliable and covers a wide temperature range from RT up to 1000°C, 1400°C and 1600°C with user exchangeable furnaces. It consists of measurement systems made out of quartz glass (up to 1100°C) and Al2O3 (up to 1600°C). The sensor is a highest precision LVDT (linear variable differential transformer), which has an indefinite resolution. Together with the 32 Bit software package LINSEIS WIN-TA / WIN-DIL, the Dilatometer provides an excellent solution for standard quality control type CTE measurements. The following physical properties can be measured: CTE, Linear Thermal Expansion, Alpha Physical, Sintering Temperature, Phase Transformations, Softening Points, Decomposition Temperatures, Glass Transition Temperatures.
Description
The main application field for the LINSEIS L76 Dilatometer series is the CTE measurement of ceramics, brick, tile, porcelain and building materials. Furthermore it is widely used for quality control purposes in ceramics and in metal industries. Thanks to the fact we started to develop and build Dilatometers in the year 1955, this instrument is very reliable and covers a wide temperature range from RT up to 1000°C, 1400°C and 1600°C with user exchangeable furnaces. It consists of measurement systems made out of quartz glass (up to 1100°C) and Al2O3 (up to 1600°C). The sensor is a highest precision LVDT (linear variable differential transformer), which has an indefinite resolution. Together with the 32 Bit software package LINSEIS WIN-TA / WIN-DIL, the Dilatometer provides an excellent solution for standard quality control type CTE measurements. The following physical properties can be measured: CTE, Linear Thermal Expansion, Alpha Physical, Sintering Temperature, Phase Transformations, Softening Points, Decomposition Temperatures, Glass Transition Temperatures.

Suppliers

Company
Product
Description
Supplier Links
Platinum Series Economy Dilatometer - L76 - Linseis Inc.
Robbinsville, NJ, USA
Platinum Series Economy Dilatometer
L76
Platinum Series Economy Dilatometer L76
The main application field for the LINSEIS L76 Dilatometer series is the CTE measurement of ceramics, brick, tile, porcelain and building materials. Furthermore it is widely used for quality control purposes in ceramics and in metal industries. Thanks to the fact we started to develop and build Dilatometers in the year 1955, this instrument is very reliable and covers a wide temperature range from RT up to 1000°C, 1400°C and 1600°C with user exchangeable furnaces. It consists of measurement systems made out of quartz glass (up to 1100°C) and Al2O3 (up to 1600°C). The sensor is a highest precision LVDT (linear variable differential transformer), which has an indefinite resolution. Together with the 32 Bit software package LINSEIS WIN-TA / WIN-DIL, the Dilatometer provides an excellent solution for standard quality control type CTE measurements. The following physical properties can be measured: CTE, Linear Thermal Expansion, Alpha Physical, Sintering Temperature, Phase Transformations, Softening Points, Decomposition Temperatures, Glass Transition Temperatures.

The main application field for the LINSEIS L76 Dilatometer series is the CTE measurement of ceramics, brick, tile, porcelain and building materials. Furthermore it is widely used for quality control purposes in ceramics and in metal industries.

Thanks to the fact we started to develop and build Dilatometers in the year 1955, this instrument is very reliable and covers a wide temperature range from RT up to 1000°C, 1400°C and 1600°C with user exchangeable furnaces. It consists of measurement systems made out of quartz glass (up to 1100°C) and Al2O3 (up to 1600°C). The sensor is a highest precision LVDT (linear variable differential transformer), which has an indefinite resolution. Together with the 32 Bit software package LINSEIS WIN-TA / WIN-DIL, the Dilatometer provides an excellent solution for standard quality control type CTE measurements.

The following physical properties can be measured:

CTE, Linear Thermal Expansion, Alpha Physical, Sintering Temperature, Phase Transformations, Softening Points, Decomposition Temperatures, Glass Transition Temperatures.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number L76
Product Name Platinum Series Economy Dilatometer
Thermal Analyzer Type Dilatometer
Properties Measured CTE, Tg, Length vs Temperature
Thermal Analyzer Performance Specs Quenching Option, Glaze Test With Steeger Equipment, Automatic Sample Length
Features Cooling; Temperature Control
Unlock Full Specs
to access all available technical data

Similar Products

Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details
Thermomechanical Analyzer - TMA 8310 - Rigaku Corporation
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Differential Expansion
Features Temperature Control
View Details
COSA CV PRO™ Portable Optical Gas Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Interferometry Calorimeter
Display Digital
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Transient Hot Bridge Thermal Conductivity Meter - THB 100 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Diffusivity, and Specific Heat
Thermal Analyzer Performance Specs 0.05 mm2/s - 10 mm2/s, 0.01 W/mk - 100 W/mK
View Details