Linseis Inc. Differential Thermal Analyzer DTA PT1600

Description
The Differential Thermal Analysis is the most common thermal analysis method due to its wide range of information provided. The Linseis high temperature DTA PT 1600 is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features guarantee superior resolution and baseline stability over the entire instrument lifetime. Thus providing a indispensable tool for material development, R&D and quality control. All Linseis Differential Thermal Analyzers (DTA) comprise the advantages of latest technology, highest resolution and a robust easy to use instrument design. The modular concept allows configuration of different furnace types for an extremely wide temperature range from -150 °C up to 2400 °C. Therefore many different sensors and types of crucibles for the DTA are available. The vacuum tight construction of this system allows the implementation of quantitative enthalpy and Cp determinations in a pure gas atmosphere or under vacuum of 10-5 mbar. Additionally, the system can always be coupled with a mass spectrometer or FTIR to obtain further information.
Description
The Differential Thermal Analysis is the most common thermal analysis method due to its wide range of information provided. The Linseis high temperature DTA PT 1600 is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features guarantee superior resolution and baseline stability over the entire instrument lifetime. Thus providing a indispensable tool for material development, R&D and quality control. All Linseis Differential Thermal Analyzers (DTA) comprise the advantages of latest technology, highest resolution and a robust easy to use instrument design. The modular concept allows configuration of different furnace types for an extremely wide temperature range from -150 °C up to 2400 °C. Therefore many different sensors and types of crucibles for the DTA are available. The vacuum tight construction of this system allows the implementation of quantitative enthalpy and Cp determinations in a pure gas atmosphere or under vacuum of 10-5 mbar. Additionally, the system can always be coupled with a mass spectrometer or FTIR to obtain further information.

Suppliers

Company
Product
Description
Supplier Links
Differential Thermal Analyzer - DTA PT1600 - Linseis Inc.
Robbinsville, NJ, USA
Differential Thermal Analyzer
DTA PT1600
Differential Thermal Analyzer DTA PT1600
The Differential Thermal Analysis is the most common thermal analysis method due to its wide range of information provided. The Linseis high temperature DTA PT 1600 is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features guarantee superior resolution and baseline stability over the entire instrument lifetime. Thus providing a indispensable tool for material development, R&D and quality control. All Linseis Differential Thermal Analyzers (DTA) comprise the advantages of latest technology, highest resolution and a robust easy to use instrument design. The modular concept allows configuration of different furnace types for an extremely wide temperature range from -150 °C up to 2400 °C. Therefore many different sensors and types of crucibles for the DTA are available. The vacuum tight construction of this system allows the implementation of quantitative enthalpy and Cp determinations in a pure gas atmosphere or under vacuum of 10-5 mbar. Additionally, the system can always be coupled with a mass spectrometer or FTIR to obtain further information.

The Differential Thermal Analysis is the most common thermal analysis method due to its wide range of information provided. The Linseis high temperature DTA PT 1600 is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features guarantee superior resolution and baseline stability over the entire instrument lifetime. Thus providing a indispensable tool for material development, R&D and quality control.

All Linseis Differential Thermal Analyzers (DTA) comprise the advantages of latest technology, highest resolution and a robust easy to use instrument design.

The modular concept allows configuration of different furnace types for an extremely wide temperature range from -150 °C up to 2400 °C. Therefore many different sensors and types of crucibles for the DTA are available. The vacuum tight construction of this system allows the implementation of quantitative enthalpy and Cp determinations in a pure gas atmosphere or under vacuum of 10-5 mbar. Additionally, the system can always be coupled with a mass spectrometer or FTIR to obtain further information.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number DTA PT1600
Product Name Differential Thermal Analyzer
Thermal Analyzer Type Differential Thermal Analysis
Unlock Full Specs
to access all available technical data

Similar Products

Laser Time Domain Thermoreflectance Analyzer - TF-LFA - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity And Diffusivity
Thermal Analyzer Performance Specs 0.01 mm2/s - 1000 mm2/s, Round or Square Samples
View Details
AgriPro Calibration Analyzer - Sinar 6095 - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Thermal Analyzer Type Calibration
Remote Interface Computer Interface
View Details
Differential Thermal Analyzer - DTA-50 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Thermal Analyzer Type Differential Thermal Analysis
Features Programmable Heating
Display Digital
View Details
Accurate Thermal Conductivity Testing of Insulation Materials - HFM 436 Lambda -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity Testing of Insulation Materials
Features Cooling; Temperature Control
View Details