Linemaster Switch Corporation Foot Switch TWIN 632-S

Description
FOOT SWITCH, TWIN, MOMENTARY, 20AMP, 125/250V, SPDT. FREE 2 YEAR RADWELL WARRANTY
Description
FOOT SWITCH, TWIN, MOMENTARY, 20AMP, 125/250V, SPDT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Foot Switch - 458816 - Radwell International
Willingboro, NJ, United States
Foot Switch
458816
Foot Switch 458816
FOOT SWITCH, TWIN, MOMENTARY, 20AMP, 125/250V, SPDT. FREE 2 YEAR RADWELL WARRANTY

FOOT SWITCH, TWIN, MOMENTARY, 20AMP, 125/250V, SPDT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, FOOT, CLIPPER SERIES, Momentary, SPDT - 70184041 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, FOOT, CLIPPER SERIES, Momentary, SPDT
70184041
Switch, FOOT, CLIPPER SERIES, Momentary, SPDT 70184041
20 A, 125 to 250 VAC, Footswitch The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC

20 A, 125 to 250 VAC, Footswitch
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs.
632-DA, 632-S, and 632-S Twin

  • Rated: 20 A, 1 HP @ 125-250 VAC
    632-SC3, and 632-DC3A
  • Rated: 15 A, 3⁄4 HP @ 125 VAC
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Foot Switches Foot Switches
Product Number 458816 70184041
Product Name Foot Switch Switch, FOOT, CLIPPER SERIES, Momentary, SPDT
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Double Throw
Configuration Normally Open; Normally Closed
Maximum Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - T2F 232-22/22 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Slow Action Switch
View Details
Foot Switches - 317718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Protection Weather Resistant or Waterproof
Switch / Action Method Air Switch
Function Momentary
View Details
Medium Size, One Pedal Foot Switch - 51.908 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details