Linemaster Switch Corporation
Hercules Potentiometer - OX Shield
Description
Benders
Box Marker
Brakes
Chopper
Cleaner
Closing System
Conveyor Systems
Crimping Machine
Cut Off Machines for Pipe and Tubing
Cutter
Cutting Machine
Drilling Machine
Drilling Table
Fabricator
Filler Removal Machine
Folding Machine
Food Processing Equipment
Forming System
Grinder
Grinding Machine
Lacers
Lathes
Lift
Marking System
Material Handlers
Microscopes
Missile Launching Control Systems
Molding Machines
Nibbler
Notcher
Oil Drilling Rigs
Platforms
Positioners
Potters Wheels
Puller
Punching Equipment
Rewind System
Riveter
Roll Groover
Router
Saw
Saw Mill
Scrap Chopper
Sewer Cleaning Equipment
Shears
Shoe Machine
Shredder
Space Shuttle
Spinners
Stapler
Surgical Equipment
Tables
Tester
Thread Rolling Machine
Threading Machine
Trimming Beading and Forming Machines
Beading & Forming Machines
Tube-end Forming Machines
Tube Expansion Device
Turn/Mill Centers
Turner
Turning Centers
Turntable
Tying & Bundling Machines
Voltage Control
Water Cannon
Welders
Winding Equipment
Wire Drawing System
-
Linemaster Switch Corporation
Request a Quote
Email Supplier
Description
Benders
Box Marker
Brakes
Chopper
Cleaner
Closing System
Conveyor Systems
Crimping Machine
Cut Off Machines for Pipe and Tubing
Cutter
Cutting Machine
Drilling Machine
Drilling Table
Fabricator
Filler Removal Machine
Folding Machine
Food Processing Equipment
Forming System
Grinder
Grinding Machine
Lacers
Lathes
Lift
Marking System
Material Handlers
Microscopes
Missile Launching Control Systems
Molding Machines
Nibbler
Notcher
Oil Drilling Rigs
Platforms
Positioners
Potters Wheels
Puller
Punching Equipment
Rewind System
Riveter
Roll Groover
Router
Saw
Saw Mill
Scrap Chopper
Sewer Cleaning Equipment
Shears
Shoe Machine
Shredder
Space Shuttle
Spinners
Stapler
Surgical Equipment
Tables
Tester
Thread Rolling Machine
Threading Machine
Trimming Beading and Forming Machines
Beading & Forming Machines
Tube-end Forming Machines
Tube Expansion Device
Turn/Mill Centers
Turner
Turning Centers
Turntable
Tying & Bundling Machines
Voltage Control
Water Cannon
Welders
Winding Equipment
Wire Drawing System
Request a Quote
Email Supplier
Suppliers
Hercules Potentiometer - OX Shield
Benders
Box Marker
Brakes
Chopper
Cleaner
Closing System
Conveyor Systems
Crimping Machine
Cut Off Machines for Pipe and Tubing
Cutter
Cutting Machine
Drilling Machine
Drilling Table
Fabricator
Filler Removal Machine
Folding Machine
Food Processing Equipment
Forming System
Grinder
Grinding Machine
Lacers
Lathes
Lift
Marking System
Material Handlers
Microscopes
Missile Launching Control Systems
Molding Machines
Nibbler
Notcher
Oil Drilling Rigs
Platforms
Positioners
Potters Wheels
Puller
Punching Equipment
Rewind System
Riveter
Roll Groover
Router
Saw
Saw Mill
Scrap Chopper
Sewer Cleaning Equipment
Shears
Shoe Machine
Shredder
Space Shuttle
Spinners
Stapler
Surgical Equipment
Tables
Tester
Thread Rolling Machine
Threading Machine
Trimming Beading and Forming Machines
Beading & Forming Machines
Tube-end Forming Machines
Tube Expansion Device
Turn/Mill Centers
Turner
Turning Centers
Turntable
Tying & Bundling Machines
Voltage Control
Water Cannon
Welders
Winding Equipment
Wire Drawing System
- Benders
- Box Marker
- Brakes
- Chopper
- Cleaner
- Closing System
- Conveyor Systems
- Crimping Machine
- Cut Off Machines for Pipe and Tubing
- Cutter
- Cutting Machine
- Drilling Machine
- Drilling Table
- Fabricator
- Filler Removal Machine
- Folding Machine
- Food Processing Equipment
- Forming System
- Grinder
- Grinding Machine
- Lacers
- Lathes
- Lift
- Marking System
- Material Handlers
- Microscopes
- Missile Launching Control Systems
- Molding Machines
- Nibbler
- Notcher
- Oil Drilling Rigs
- Platforms
- Positioners
- Potters Wheels
- Puller
- Punching Equipment
- Rewind System
- Riveter
- Roll Groover
- Router
- Saw
- Saw Mill
- Scrap Chopper
- Sewer Cleaning Equipment
- Shears
- Shoe Machine
- Shredder
- Space Shuttle
- Spinners
- Stapler
- Surgical Equipment
- Tables
- Tester
- Thread Rolling Machine
- Threading Machine
- Trimming Beading and Forming Machines
- Beading & Forming Machines
- Tube-end Forming Machines
- Tube Expansion Device
- Turn/Mill Centers
- Turner
- Turning Centers
- Turntable
- Tying & Bundling Machines
- Voltage Control
- Water Cannon
- Welders
- Winding Equipment
- Wire Drawing System
Supplier's Site
Technical Specifications
|
Product Category
|
Foot Switches |
|
Product Name
|
Hercules Potentiometer - OX Shield |
|
Protection
|
Full Guard
|
|
Switch / Action Method
|
Snap Action Switch; Linear, 2 Watt 10K ohm
|
|
Function
|
Momentary; Variable; Momentary Variable Control
|
|
Pole and Throw Specifications
|
Single Pole, Double Throw; SPDT (Form "C") 1 Auxilary
|
|
Maximum Current
|
15 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Linemaster Switch Corporation
Protection
Full Guard
Switch / Action Method
Snap Action Switch; Linear, 2 Watt 1K ohm
Function
Momentary; Variable; Momentary Variable Control
View Details
Linemaster Switch Corporation
Switch / Action Method
Snap Action Switch; Electrical
Function
Momentary; Variable; Momentary Variable Control
Maximum Current
3 to 6 amps
View Details
Linemaster Switch Corporation
Switch / Action Method
Snap Action Switch; Air Switch; Air Switch
Function
Momentary; Momentary
Base Material
Metal
View Details
Linemaster Switch Corporation
Pedals
Two
Switch / Action Method
Snap Action Switch; Electrical
Function
Momentary; Single Stage Momentary
View Details