Linemaster Switch Corporation Switch, FOOT, GEM, Momentary. SPST GEM-V36

Description
10 A, 125 to 250 VAC, Gem Footswitch This switch features a round, black actuating cap in a chrome plated heavy die-cast housing with a full non-skid base pad. Moderate pressure from any direction operates the switch. Internal over travel stop ring prevents damage to switch when excessive force is applied. The GEM-V36 is supplied with a 6’ 18/3 cord without plug. Rated: 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 313⁄16" dia. × 17⁄32". Weight: 1 lb., without cord set. Gem foot switch models feature a round black actuating cap in a chrome plated heavy die cast housing with a full nonskid base pad. Moderate pressure from any direction operates the foot switch. Standard models supplied with cordset are wired normally open
Description
10 A, 125 to 250 VAC, Gem Footswitch This switch features a round, black actuating cap in a chrome plated heavy die-cast housing with a full non-skid base pad. Moderate pressure from any direction operates the switch. Internal over travel stop ring prevents damage to switch when excessive force is applied. The GEM-V36 is supplied with a 6’ 18/3 cord without plug. Rated: 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 313⁄16" dia. × 17⁄32". Weight: 1 lb., without cord set. Gem foot switch models feature a round black actuating cap in a chrome plated heavy die cast housing with a full nonskid base pad. Moderate pressure from any direction operates the foot switch. Standard models supplied with cordset are wired normally open

Suppliers

Company
Product
Description
Supplier Links
Switch, FOOT, GEM, Momentary. SPST - 70184029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, FOOT, GEM, Momentary. SPST
70184029
Switch, FOOT, GEM, Momentary. SPST 70184029
10 A, 125 to 250 VAC, Gem Footswitch This switch features a round, black actuating cap in a chrome plated heavy die-cast housing with a full non-skid base pad. Moderate pressure from any direction operates the switch. Internal over travel stop ring prevents damage to switch when excessive force is applied. The GEM-V36 is supplied with a 6’ 18/3 cord without plug. Rated: 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 313⁄16" dia. × 17⁄32". Weight: 1 lb., without cord set. Gem foot switch models feature a round black actuating cap in a chrome plated heavy die cast housing with a full nonskid base pad. Moderate pressure from any direction operates the foot switch. Standard models supplied with cordset are wired normally open

10 A, 125 to 250 VAC, Gem Footswitch
This switch features a round, black actuating cap in a chrome plated heavy die-cast housing with a full non-skid base pad. Moderate pressure from any direction operates the switch. Internal over travel stop ring prevents damage to switch when excessive force is applied. The GEM-V36 is supplied with a 6’ 18/3 cord without plug. Rated: 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 313⁄16" dia. × 17⁄32". Weight: 1 lb., without cord set.
Gem foot switch models feature a round black actuating cap in a chrome plated heavy die cast housing with a full nonskid base pad. Moderate pressure from any direction operates the foot switch. Standard models supplied with cordset are wired normally open

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Foot Switches
Product Number 70184029
Product Name Switch, FOOT, GEM, Momentary. SPST
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Single Throw
Configuration Normally Open
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Foot Switch -  - Tecmark Corporation
Tecmark Corporation
Specs
Protection Full Guard
Pedals One
Switch / Action Method Air Switch
View Details
Schaltbau S293 series - Dead-man foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact, One Pedal Foot Switch - 51.614 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details