Linemaster Switch Corporation Switch, Foot, Dolphin, Momentary, SPST,Wired N/O D41-SN028

Description
The round cover allows actuation from any direction with moderate pressure. The cover and base is molded in a high impact compound and has a nonskid base pad and mounting provisions. Foot switch is wired normally open, no ground. Size: 31⁄2" × 41⁄8" × 1" Weight: 9 oz. WARNING: Intended for indoor use primarily to provide a degree of protection against the entry of water during occasional temporary submersion at a limited depth. Environmental Ratings NEMA Type 2, 4, 6 and 6P IP68 Meets IEC 60601-2-2 Drip-Tight — Dust-Tight — Water-Tight
Description
The round cover allows actuation from any direction with moderate pressure. The cover and base is molded in a high impact compound and has a nonskid base pad and mounting provisions. Foot switch is wired normally open, no ground. Size: 31⁄2" × 41⁄8" × 1" Weight: 9 oz. WARNING: Intended for indoor use primarily to provide a degree of protection against the entry of water during occasional temporary submersion at a limited depth. Environmental Ratings NEMA Type 2, 4, 6 and 6P IP68 Meets IEC 60601-2-2 Drip-Tight — Dust-Tight — Water-Tight

Suppliers

Company
Product
Description
Supplier Links
Switch, Foot, Dolphin, Momentary, SPST,Wired N/O - 70183973 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Foot, Dolphin, Momentary, SPST,Wired N/O
70183973
Switch, Foot, Dolphin, Momentary, SPST,Wired N/O 70183973
The round cover allows actuation from any direction with moderate pressure. The cover and base is molded in a high impact compound and has a nonskid base pad and mounting provisions. Foot switch is wired normally open, no ground. Size: 31⁄2" × 41⁄8" × 1" Weight: 9 oz. WARNING: Intended for indoor use primarily to provide a degree of protection against the entry of water during occasional temporary submersion at a limited depth. Environmental Ratings NEMA Type 2, 4, 6 and 6P IP68 Meets IEC 60601-2-2 Drip-Tight — Dust-Tight — Water-Tight

The round cover allows actuation from any direction with moderate pressure. The cover and base is molded in a high impact compound and has a nonskid base pad and mounting provisions. Foot switch is wired normally open, no ground. Size: 31⁄2" × 41⁄8" × 1" Weight: 9 oz.
WARNING: Intended for indoor use primarily to provide a degree of protection against the entry of water during occasional temporary submersion at a limited depth.
Environmental Ratings

  • NEMA Type 2, 4, 6 and 6P
  • IP68
  • Meets IEC 60601-2-2
  • Drip-Tight — Dust-Tight — Water-Tight
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Foot Switches
Product Number 70183973
Product Name Switch, Foot, Dolphin, Momentary, SPST,Wired N/O
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Single Throw
Configuration Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Foot Switches - 1253714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Protection Dustproof
Function Momentary
IP or Other Rating Ip65
View Details
Hercules - Oversized Shield -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection Full Guard
Switch / Action Method Snap Action Switch; Electrical
Function Maintained; Momentary; 2-Stage; 1st Stage Momentary, 2nd Stage Maintained
View Details
Foot switch - NKF1 - NKF1-1PWZ-B-2M -  - Schmersal Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Switch / Action Method Snap Action Switch
View Details