Linemaster Switch Corporation Switch, FOOT, AQUILINE, Momentary, DPDT, 15 A 1/2 HP @ 125/250 VAC 974-S

Description
Reinforced Polymer, Aquiline Footswitches Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz. Aquiline footswitches with SPDT, DPDT or two-stage operation.
Description
Reinforced Polymer, Aquiline Footswitches Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz. Aquiline footswitches with SPDT, DPDT or two-stage operation.

Suppliers

Company
Product
Description
Supplier Links
Switch, FOOT, AQUILINE, Momentary, DPDT, 15 A 1/2 HP @ 125/250 VAC - 70184044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, FOOT, AQUILINE, Momentary, DPDT, 15 A 1/2 HP @ 125/250 VAC
70184044
Switch, FOOT, AQUILINE, Momentary, DPDT, 15 A 1/2 HP @ 125/250 VAC 70184044
Reinforced Polymer, Aquiline Footswitches Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz. Aquiline footswitches with SPDT, DPDT or two-stage operation.

Reinforced Polymer, Aquiline Footswitches
Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz.
Aquiline footswitches with SPDT, DPDT or two-stage operation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Foot Switches
Product Number 70184044
Product Name Switch, FOOT, AQUILINE, Momentary, DPDT, 15 A 1/2 HP @ 125/250 VAC
Pedals One
Function Momentary
Pole and Throw Specifications Double Pole, Double Throw
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - T2F 232-40HD/40HD -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals 4
Switch / Action Method Slow Action Switch
View Details
Anti Trip - Hercules OX Shield -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection Full Guard
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; Single Stage Momentary
View Details