Linemaster Switch Corporation Switch, FOOT, SPST Momentary, IP68 SEALING, SUPPLIED WITH 10 FT. CORD 971-SWNO210

Description
Reinforced Polymer, Aquiline Footswitches Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz. Aquiline footswitches with SPDT, DPDT or two-stage operation.
Description
Reinforced Polymer, Aquiline Footswitches Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz. Aquiline footswitches with SPDT, DPDT or two-stage operation.

Suppliers

Company
Product
Description
Supplier Links
Switch, FOOT, SPST Momentary, IP68 SEALING, SUPPLIED WITH 10 FT. CORD - 70183967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, FOOT, SPST Momentary, IP68 SEALING, SUPPLIED WITH 10 FT. CORD
70183967
Switch, FOOT, SPST Momentary, IP68 SEALING, SUPPLIED WITH 10 FT. CORD 70183967
Reinforced Polymer, Aquiline Footswitches Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz. Aquiline footswitches with SPDT, DPDT or two-stage operation.

Reinforced Polymer, Aquiline Footswitches
Constructed of a corrosion proof polymeric material for rugged duty, the Aquiline foot switch is supplied with an integral adjustable strain relief clamp, full basepad and non-skid ribs on the actuating treadle. Size: 4" × 37⁄16" × 15⁄32". Weight: 3.6 oz.
Aquiline footswitches with SPDT, DPDT or two-stage operation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Foot Switches
Product Number 70183967
Product Name Switch, FOOT, SPST Momentary, IP68 SEALING, SUPPLIED WITH 10 FT. CORD
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Single Throw
Configuration Normally Open
Maximum Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - T2F 232-20/20 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Slow Action Switch
View Details
Light Medium Size, One Pedal Foot Switch With Guard - 51.455 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Schaltbau ZL290 - DSD foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Foot Switches - 316901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Momentary
IP or Other Rating Ipx2
View Details