Linemaster Switch Corporation Switch, Foot, Aquiline Series, SPST, Maintained, 12A 1HP 250VAC, 8ft 16/3 Cord 971-DC3J

Description
Corrosion Resistant VERSATILE COMPACT DESIGN AGENCY APPROVALS: EN 60529 Degree of Protection IP20 ELECTRICAL RATINGS IP20 971-DJ Polymeric / Maintained Black SPST-NO A 12 A 1 H.P. 250 VAC 1/2 H.P. 125 VAC PATENTED Polymeric - Single Size (HxWxD): 1.16 x 3.44 x 4.00 In. Weight: 3.60 oz. Materials of Construction: ?? SPST, Maintained Operation ?? Rustproof and corrosion proof reinforced polymeric material ?? Raised ribs on treadle for positive traction during operation ?? Integrated adjustable strain relief clamp accommodates cord sizes from .250 Dia. to .400 Dia. Features & Benefits: ?? Flame retardant to 94-VI ?? Maximum versatility, total performance ?? Non-skid base pad ?? 2 holes provided for rigid mounting to Floor or equipment � Supplied with 8 ft. 14/3 cord with 3 prong series plug (Restricts foot switch to 125 VAC Only). Plastic model is not grounded.
Description
Corrosion Resistant VERSATILE COMPACT DESIGN AGENCY APPROVALS: EN 60529 Degree of Protection IP20 ELECTRICAL RATINGS IP20 971-DJ Polymeric / Maintained Black SPST-NO A 12 A 1 H.P. 250 VAC 1/2 H.P. 125 VAC PATENTED Polymeric - Single Size (HxWxD): 1.16 x 3.44 x 4.00 In. Weight: 3.60 oz. Materials of Construction: ?? SPST, Maintained Operation ?? Rustproof and corrosion proof reinforced polymeric material ?? Raised ribs on treadle for positive traction during operation ?? Integrated adjustable strain relief clamp accommodates cord sizes from .250 Dia. to .400 Dia. Features & Benefits: ?? Flame retardant to 94-VI ?? Maximum versatility, total performance ?? Non-skid base pad ?? 2 holes provided for rigid mounting to Floor or equipment � Supplied with 8 ft. 14/3 cord with 3 prong series plug (Restricts foot switch to 125 VAC Only). Plastic model is not grounded.

Suppliers

Company
Product
Description
Supplier Links
Switch, Foot, Aquiline Series, SPST, Maintained, 12A 1HP 250VAC, 8ft 16/3 Cord - 70183978 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Foot, Aquiline Series, SPST, Maintained, 12A 1HP 250VAC, 8ft 16/3 Cord
70183978
Switch, Foot, Aquiline Series, SPST, Maintained, 12A 1HP 250VAC, 8ft 16/3 Cord 70183978
Corrosion Resistant VERSATILE COMPACT DESIGN AGENCY APPROVALS: EN 60529 Degree of Protection IP20 ELECTRICAL RATINGS IP20 971-DJ Polymeric / Maintained Black SPST-NO A 12 A 1 H.P. 250 VAC 1/2 H.P. 125 VAC PATENTED Polymeric - Single Size (HxWxD): 1.16 x 3.44 x 4.00 In. Weight: 3.60 oz. Materials of Construction: ?? SPST, Maintained Operation ?? Rustproof and corrosion proof reinforced polymeric material ?? Raised ribs on treadle for positive traction during operation ?? Integrated adjustable strain relief clamp accommodates cord sizes from .250 Dia. to .400 Dia. Features & Benefits: ?? Flame retardant to 94-VI ?? Maximum versatility, total performance ?? Non-skid base pad ?? 2 holes provided for rigid mounting to Floor or equipment � Supplied with 8 ft. 14/3 cord with 3 prong series plug (Restricts foot switch to 125 VAC Only). Plastic model is not grounded.

Corrosion Resistant
VERSATILE COMPACT DESIGN
AGENCY APPROVALS: EN 60529 Degree of Protection IP20
ELECTRICAL
RATINGS
IP20 971-DJ Polymeric / Maintained Black SPST-NO A
12 A
1 H.P. 250 VAC
1/2 H.P. 125 VAC
PATENTED
Polymeric - Single
Size (HxWxD): 1.16 x 3.44 x 4.00 In.
Weight: 3.60 oz.
Materials of Construction:
?? SPST, Maintained Operation
?? Rustproof and corrosion proof reinforced polymeric material
?? Raised ribs on treadle for positive traction during operation
?? Integrated adjustable strain relief clamp accommodates cord sizes from .250 Dia. to .400 Dia.
Features & Benefits:
?? Flame retardant to 94-VI
?? Maximum versatility, total performance
?? Non-skid base pad
?? 2 holes provided for rigid mounting to Floor or equipment � Supplied with 8 ft. 14/3 cord with 3 prong series plug (Restricts foot switch to 125 VAC Only). Plastic model is not grounded.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Foot Switches
Product Number 70183978
Product Name Switch, Foot, Aquiline Series, SPST, Maintained, 12A 1HP 250VAC, 8ft 16/3 Cord
Pedals One
Function Maintained
Pole and Throw Specifications Single Pole, Single Throw
Configuration Normally Open
Maximum Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - T2FH 232-40HD/40HD -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals 4
Switch / Action Method Slow Action Switch
View Details
Light Medium Size, One Pedal Foot Switch - 51.408 - Altech Corp.
Specs
Protection No Guard (or Separate Guard); Anti-Trip Mechanism
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals One
View Details
Schaltbau ZL290 - DSD foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Foot Switches - 4561717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Protection Dustproof; Weather Resistant or Waterproof
Function Momentary
Pole and Throw Specifications Single Pole, Single Throw
View Details