Linemaster Switch Corporation Switch, FOOT, DELUXE II, 3 PEDAL, SPDT,Momentary, 10 A, 1/2 HP @ 125/250 VAC 68-S3

Description
10 A, 125 to 250 VAC, Foot Switches The Deluxe II modern styling makes it a multi-pedal foot switch that should be considered when good looks and economy are required. Specifications: Ratings: 10 A, 1⁄2 HP @ 125-250 VAC Sealing: IP20 Size: 55⁄8" × 67⁄8" × 13⁄4" Weight: 2 Lbs.
Description
10 A, 125 to 250 VAC, Foot Switches The Deluxe II modern styling makes it a multi-pedal foot switch that should be considered when good looks and economy are required. Specifications: Ratings: 10 A, 1⁄2 HP @ 125-250 VAC Sealing: IP20 Size: 55⁄8" × 67⁄8" × 13⁄4" Weight: 2 Lbs.

Suppliers

Company
Product
Description
Supplier Links
Switch, FOOT, DELUXE II, 3 PEDAL, SPDT,Momentary, 10 A, 1/2 HP @ 125/250 VAC - 70183968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, FOOT, DELUXE II, 3 PEDAL, SPDT,Momentary, 10 A, 1/2 HP @ 125/250 VAC
70183968
Switch, FOOT, DELUXE II, 3 PEDAL, SPDT,Momentary, 10 A, 1/2 HP @ 125/250 VAC 70183968
10 A, 125 to 250 VAC, Foot Switches The Deluxe II modern styling makes it a multi-pedal foot switch that should be considered when good looks and economy are required. Specifications: Ratings: 10 A, 1⁄2 HP @ 125-250 VAC Sealing: IP20 Size: 55⁄8" × 67⁄8" × 13⁄4" Weight: 2 Lbs.

10 A, 125 to 250 VAC, Foot Switches
The Deluxe II modern styling makes it a multi-pedal foot switch that should be considered when good looks and economy are required.
Specifications:

  • Ratings: 10 A, 1⁄2 HP @ 125-250 VAC
  • Sealing: IP20
  • Size: 55⁄8" × 67⁄8" × 13⁄4"
  • Weight: 2 Lbs.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Foot Switches
Product Number 70183968
Product Name Switch, FOOT, DELUXE II, 3 PEDAL, SPDT,Momentary, 10 A, 1/2 HP @ 125/250 VAC
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Double Throw
Configuration Normally Open; Normally Closed
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - Z2F 232-22/22 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals Two; 2
Switch / Action Method Snap Action Switch
View Details
Hercules - Full Shield -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection Full Guard
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; Single Stage Momentary
View Details