Linemaster Switch Corporation Switch, Foot, Clipper Series,, Pre-Wired 632-SC3

Description
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC
Description
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC

Suppliers

Company
Product
Description
Supplier Links
Switch, Foot, Clipper Series,, Pre-Wired - 70183972 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Foot, Clipper Series,, Pre-Wired
70183972
Switch, Foot, Clipper Series,, Pre-Wired 70183972
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC

The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs.
632-DA, 632-S, and 632-S Twin

  • Rated: 20 A, 1 HP @ 125-250 VAC
    632-SC3, and 632-DC3A
  • Rated: 15 A, 3⁄4 HP @ 125 VAC
Supplier's Site
Foot Switch - 190546 - Radwell International
Willingboro, NJ, United States
Foot Switch
190546
Foot Switch 190546
1 TREADLE, 15 AMP, 3/4 HP, MOMENTARY (MO), SPST, ELECTRIC FOOT SWITCH 1 NEMA RATED, IP20, CAST IRON, 4-1/2" LONG X 3-1/2" WIDE X 1-3/4" HIGH. FREE 2 YEAR RADWELL WARRANTY

1 TREADLE, 15 AMP, 3/4 HP, MOMENTARY (MO), SPST, ELECTRIC FOOT SWITCH 1 NEMA RATED, IP20, CAST IRON, 4-1/2" LONG X 3-1/2" WIDE X 1-3/4" HIGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Foot Switches Foot Switches
Product Number 70183972 190546
Product Name Switch, Foot, Clipper Series,, Pre-Wired Foot Switch
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Single Throw
Configuration Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Hercules - No Shield -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection No Guard (or Separate Guard)
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; Single Stage Momentary
View Details
Compact, One Pedal Foot Switch With Foot Guard - 51.66 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details