Linemaster Switch Corporation Switch, Foot, SPDT, Momentary, 20 Amps,1HP @ 125/250 VAC 632-S

Description
20 A, 125 to 250 VAC, Footswitch The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC
Description
20 A, 125 to 250 VAC, Footswitch The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC

Suppliers

Company
Product
Description
Supplier Links
Switch, Foot, SPDT, Momentary, 20 Amps,1HP @ 125/250 VAC - 70184040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Foot, SPDT, Momentary, 20 Amps,1HP @ 125/250 VAC
70184040
Switch, Foot, SPDT, Momentary, 20 Amps,1HP @ 125/250 VAC 70184040
20 A, 125 to 250 VAC, Footswitch The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC

20 A, 125 to 250 VAC, Footswitch
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs.
632-DA, 632-S, and 632-S Twin

  • Rated: 20 A, 1 HP @ 125-250 VAC
    632-SC3, and 632-DC3A
  • Rated: 15 A, 3⁄4 HP @ 125 VAC
Supplier's Site
Foot Switch -  - Radwell International
Willingboro, NJ, United States
Foot Switch
Foot Switch
LINEMASTER Sensors & Switches 632-S

LINEMASTER Sensors & Switches 632-S

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Foot Switches Foot Switches
Product Number 70184040
Product Name Switch, Foot, SPDT, Momentary, 20 Amps,1HP @ 125/250 VAC Foot Switch
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Double Throw
Configuration Normally Open; Normally Closed
Maximum Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot Switches - 2512230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Momentary
IP or Other Rating Ipx2
View Details
Foot switch - 2F 232 - T2FH 232-11/11 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals One; 1
Switch / Action Method Slow Action Switch
View Details