Linemaster Switch Corporation Switch, FOOT, CLIPPER SERIES 632-DA

Description
20 A, 125 to 250 VAC, Clipper Footswitch The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC
Description
20 A, 125 to 250 VAC, Clipper Footswitch The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC

Suppliers

Company
Product
Description
Supplier Links
Switch, FOOT, CLIPPER SERIES - 70183969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, FOOT, CLIPPER SERIES
70183969
Switch, FOOT, CLIPPER SERIES 70183969
20 A, 125 to 250 VAC, Clipper Footswitch The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs. 632-DA, 632-S, and 632-S Twin Rated: 20 A, 1 HP @ 125-250 VAC 632-SC3, and 632-DC3A Rated: 15 A, 3⁄4 HP @ 125 VAC

20 A, 125 to 250 VAC, Clipper Footswitch
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs.
632-DA, 632-S, and 632-S Twin

  • Rated: 20 A, 1 HP @ 125-250 VAC
    632-SC3, and 632-DC3A
  • Rated: 15 A, 3⁄4 HP @ 125 VAC
Supplier's Site
Foot Switch - 7713454 - Radwell International
Willingboro, NJ, United States
Foot Switch
7713454
Foot Switch 7713454
FOOT OPERATED SWITCH, SPDT, ON-OFF, 20 A, 250 V, 38.1 MM. FREE 2 YEAR RADWELL WARRANTY

FOOT OPERATED SWITCH, SPDT, ON-OFF, 20 A, 250 V, 38.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Foot Switches Foot Switches
Product Number 70183969 7713454
Product Name Switch, FOOT, CLIPPER SERIES Foot Switch
Pedals One
Function Push-Push
Pole and Throw Specifications Single Pole, Double Throw
Configuration Normally Open; Normally Closed
Maximum Current 10 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - T2FH 232-11/11 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals One; 1
Switch / Action Method Slow Action Switch
View Details
Heavy Duty Medium Size, One Pedal Foot Switch - 51.11 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Schaltbau S293 series - Dead-man foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details