Linde North America, Inc. LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 584 19921

Description
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.
Datasheet
Description
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 584 - 19921 - Linde North America, Inc.
Bridgewater, NJ, USA
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 584
19921
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 584 19921
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.

The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity.
LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program.
LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.

Supplier's Site Datasheet

Technical Specifications

  Linde North America, Inc.
Product Category Industrial Gases
Product Number 19921
Product Name LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 584
Industrial Gases Hydrogen; Nitrogen; Carbon dioxide; Ethylene Oxide; Helium
Application / Function Laser
Composition Mixture
Unlock Full Specs
to access all available technical data

Similar Products

Research Grade Helium -  - Qualitrol Company, LLC
Qualitrol Company, LLC
Specs
Industrial Gases Helium
Application / Function Laboratory / Analytical
View Details
TRISILYLAMINE - SIT8715.8 - Gelest, Inc.
Specs
Industrial Gases H 9 Nsi 3
View Details
Lung Diffusion Mixtures | Carbon Monoxide 0.3%, Neon 0.5%, Oxygen 21%, Balance Nitrogen - 614700 - Linde North America, Inc.
Specs
Industrial Gases Nitrogen; Oxygen; Carbon Monoxide; Neon
Application / Function Pharmaceutical / Medical
Composition Mixture
View Details