Top Features
Typical Applications
For submerged arc welding of the 300 and 400 series stainless steels, nickel alloys and similar alloy filler metal
Welding Positions
Not applicable
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | Lincolnweld® P2007 |
| Product Name | Welding Consumable - Stainless Alloys |
| Applications / Materials Joined | For Submerged Arc Welding of the 300 and 400 Series Stainless Steels, and Similar Alloy Filler Metal |
| Joining Process / Product Form | Powder |
| Nominal Composition | 0.02-0.03 %C, 1.36-1.71 %Mn, 0.58-0.63 %Si, 18.04-23.58 %Cr, 9.67-11.50 %Ni, 0.09-2.14 %Mo, 0.02 %P, 0.01 %S |
| Tensile Strength (UTS) | 79770 to 82671 psi (56141 to 58182 m H2O) |
| Yield Strength (YS) | 55114 to 58015 psi (38788 to 40830 m H2O) |