Top Features
Exceptional Arc Control - Outstanding burnthrough control on thin metal or critical pipe welding.
Ultimarc - In synergic STT® modes, it dynamically and simultaneously controls all heat input parameters together.
Modular Design - The module allows easy connection and fast digital communication.
Compact Footprint - The module is designed to securely connect directly without taking valuable floor space.
Self-Protecting Circuits - The module will protect itself from the excessive transient voltages associated with highly inductive weld circuits.
Input Power
40V DC
Processes
Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K2902-1 |
| Product Name | Power Wave® STT® Advanced Process Welder Module |
| Process Capability | Advanced Process Welder; Welding |
| Input Current | 14 to 67 amps |
| Input Phase | Single Phase Power; Three Phase Power |
| Maximum Duty Cycle | 40 % |