Top Features
PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, single phase or three phase.
Tribrid Power Module - Exceptional welding performance with high power factor and efficiency.
CheckPoint and Production Monitoring 2.2 - Use your server or our cloud-based server to view or analyze your welding data on almost any device - desktop, laptop, iPhone® or iPad®, Blackberry® and others.
Optional 115V (10A) AC Duplex Auxiliary Power Receptacle - Features patentpending Surge Blocker Technology to ensure simultaneous welding performance is not compromised by high starting current devices such as grinders.
Standard Ethernet - Allows for effortless software upgrades through powerwavesoftware.co
Input Power
208/230/380-415/460/
Processes
Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K2823-3 |
| Product Name | Power Wave® S350 Advanced Process Welder |
| Process Capability | Advanced Process Welder; Welding |
| AC Input Voltage | 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz |
| Input Current | 14 to 61 amps |
| Input Phase | Single Phase Power; Three Phase Power |