Top Features
The POWER MIG® 216 MIG welder is ideal for flux-cored welding in autobody and sheet metal fabrication.
Diamond Core Technology - Delivers a Forgiving Arc
MAXTRAC® Cast Aluminum Industrial Wire Drive
More Output and Better Efficiency
Coil Claw Cable Management system keeps your workstation organized
Input Power
208/230/1/60
220/1/50
Processes
MIG, Flux-Cored
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K2816-2 |
| Product Name | POWER MIG® 216 MIG Welder |
| Process Capability | Welding; MIG (GMAW) |
| AC Input Voltage | 208-230/240V_60Hz; International Power or Voltages - 50 Hz |
| Input Current | 30 to 33 amps |
| Input Phase | Single Phase Power |