Top Features
PowerConnect® Technology - Automatically senses and adjusts to input power for a range of 200 up to 600 volts, single or three phase, 50 or 60 hertz.
Continuous Output Control - Focus the arc for different material thicknesses.
Touch Start System - Reliable plasma arc initiation without high frequency.
Front Panel Purge Control - Makes it easy to set the air flow rate without initiating the plasma arc.
Cool Operation, Long Consumable Life- New electrode and nozzle design save you money in the long run.
Input Power
208-575/1/3/50/60
Processes
Plasma cutting and gouging for mild steel, brass, stainless steel, copper, & aluminum.
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K2808-1 |
| Product Name | Tomahawk® 1000 Plasma Cutter with Hand Torch |
| Process Capability | Cutting / Gouging Equipment; Welding |
| AC Input Voltage | 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz |
| Input Current | 37.8 amps |
| Input Phase | Single Phase Power; Three Phase Power |