Lincoln Electric Co. (The) V350-PRO 4-Pack Rack Multi-Operator Welder K2667-1

Description
Top Features One easy connection - Allows power sources to be connected with one primary power drop. The power sources are factory installed in the rack and wired to the main power distribution panel. Entire system meets National Electrical Code (NEC) - Compare the best in class rated output and wide amperage range. Individual fuses - Provide overcurrent protection for each power source. Two overhead lifting eyes, two fork lift slots, and four heavy duty optional casters - Provide ease of portability. Input Power 208/230/380-415/460/ 575/3/50/60 Processes Stick, TIG, MIG, Flux-Cored, Gouging
Datasheet
Description
Top Features One easy connection - Allows power sources to be connected with one primary power drop. The power sources are factory installed in the rack and wired to the main power distribution panel. Entire system meets National Electrical Code (NEC) - Compare the best in class rated output and wide amperage range. Individual fuses - Provide overcurrent protection for each power source. Two overhead lifting eyes, two fork lift slots, and four heavy duty optional casters - Provide ease of portability. Input Power 208/230/380-415/460/ 575/3/50/60 Processes Stick, TIG, MIG, Flux-Cored, Gouging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V350-PRO 4-Pack Rack Multi-Operator Welder - K2667-1 - Lincoln Electric Co. (The)
Cleveland, OH, USA
V350-PRO 4-Pack Rack Multi-Operator Welder
K2667-1
V350-PRO 4-Pack Rack Multi-Operator Welder K2667-1
Top Features One easy connection - Allows power sources to be connected with one primary power drop. The power sources are factory installed in the rack and wired to the main power distribution panel. Entire system meets National Electrical Code (NEC) - Compare the best in class rated output and wide amperage range. Individual fuses - Provide overcurrent protection for each power source. Two overhead lifting eyes, two fork lift slots, and four heavy duty optional casters - Provide ease of portability. Input Power 208/230/380-415/460/ 575/3/50/60 Processes Stick, TIG, MIG, Flux-Cored, Gouging

Top Features
One easy connection - Allows power sources to be connected with one primary power drop.
The power sources are factory installed in the rack and wired to the main power distribution panel.
Entire system meets National Electrical Code (NEC) - Compare the best in class rated output and wide amperage range.
Individual fuses - Provide overcurrent protection for each power source.
Two overhead lifting eyes, two fork lift slots, and four heavy duty optional casters - Provide ease of portability.
Input Power
208/230/380-415/460/575/3/50/60
Processes
Stick, TIG, MIG, Flux-Cored, Gouging

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K2667-1
Product Name V350-PRO 4-Pack Rack Multi-Operator Welder
Process Capability Multi-Operator Welder; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 57 to 128 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1790021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Engine Driven Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Plastic Welding Hand Tools - ELECTRON Hot Air Tool  (42 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details