Lincoln Electric Co. (The) V275-S 4-Pack Inverter Rack Multi-Operator Welder K2666-1

Description
Top Features One easy connection - Allows power sources to be connected with one primary power drop. The power sources are factory installed in the rack and wired to the main power distribution panel. Entire system meets National Electrical Code (NEC) - Compare the best in class rated output and wide amperage range. Individual fuses - Provide overcurrent protection for each power source. Two overhead lifting eyes, two fork lift slots, and four heavy duty optional casters - Provide ease of portability. Input Power 208/230/460/575/3/60 220/380/400/415/440/ 3/50 Processes Stick, TIG, Gouging
Datasheet
Description
Top Features One easy connection - Allows power sources to be connected with one primary power drop. The power sources are factory installed in the rack and wired to the main power distribution panel. Entire system meets National Electrical Code (NEC) - Compare the best in class rated output and wide amperage range. Individual fuses - Provide overcurrent protection for each power source. Two overhead lifting eyes, two fork lift slots, and four heavy duty optional casters - Provide ease of portability. Input Power 208/230/460/575/3/60 220/380/400/415/440/ 3/50 Processes Stick, TIG, Gouging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V275-S 4-Pack Inverter Rack Multi-Operator Welder - K2666-1 - Lincoln Electric Co. (The)
Cleveland, OH, USA
V275-S 4-Pack Inverter Rack Multi-Operator Welder
K2666-1
V275-S 4-Pack Inverter Rack Multi-Operator Welder K2666-1
Top Features One easy connection - Allows power sources to be connected with one primary power drop. The power sources are factory installed in the rack and wired to the main power distribution panel. Entire system meets National Electrical Code (NEC) - Compare the best in class rated output and wide amperage range. Individual fuses - Provide overcurrent protection for each power source. Two overhead lifting eyes, two fork lift slots, and four heavy duty optional casters - Provide ease of portability. Input Power 208/230/460/575/3/60 220/380/400/415/440/ 3/50 Processes Stick, TIG, Gouging

Top Features
One easy connection - Allows power sources to be connected with one primary power drop.
The power sources are factory installed in the rack and wired to the main power distribution panel.
Entire system meets National Electrical Code (NEC) - Compare the best in class rated output and wide amperage range.
Individual fuses - Provide overcurrent protection for each power source.
Two overhead lifting eyes, two fork lift slots, and four heavy duty optional casters - Provide ease of portability.
Input Power
208/230/460/575/3/60
220/380/400/415/440/3/50
Processes
Stick, TIG, Gouging

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K2666-1
Product Name V275-S 4-Pack Inverter Rack Multi-Operator Welder
Process Capability Multi-Operator Welder; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 46 to 96 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2498660 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Oxy-Fuel Torches -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Gun / Iron
Process Capability Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding
Thickness Capability Up to 24 in
View Details
Rework System - Summit 750 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details