Top Features
Two stick modes, SOFT and CRISP, provide the right arc characteristics for different types of electrodes.
Fan-As-Needed (F.A.N.) reduces noise and dust inside the machine.
Auto-Adaptive Arc Force minimizes electrode sticking in the puddle without compromising arc stability or increased spatter.
Automatic Hot Start boosts the current during starting to make striking an arc easier.
Touch Start TIG® mode - it's like getting a TIG welder for free!
Input Power
120/1/50/60
230/1/50/60
Processes
Stick, DC TIG
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K2605-1 |
| Product Name | Invertec® V155-S Stick Welder |
| Process Capability | Welding; Stick (SMAW) |
| AC Input Voltage | 115/120V_60Hz; 208-230/240V_60Hz |
| Input Current | 22.8 to 28.8 amps |
| Input Phase | Single Phase Power |