Top Features
Lincoln Electric Chopper Technology®
Multi-Process capable
Pulse-on-Pulse® - Improves cleaning action when welding aluminum
Power Mode® - Maintains a stable, smooth arc for short arc welding on thin material
Synergic control - Allows you to set weld procedures with only one control for simplicity.
Input Power
208/230/460/575/1/60
Processes
MIG, Pulsed, Flux-Cored, Stick, TIG
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K2403-2 |
| Product Name | POWER MIG® 350MP MIG Welder |
| Process Capability | Welding; MIG (GMAW) |
| AC Input Voltage | 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz |
| Input Current | 29 to 76 amps |
| Input Phase | Single Phase Power |