Lincoln Electric Co. (The) Invertec® V350 PRO Multi-Process Welder (Factory Model - Tweco) K1728-13

Description
Top Features Exceptional Multi-Process Fabrication Welding All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. Low power consumption for energy savings - 88% efficiency. Input voltage from 208-575 and 50 and 60 Hz operation - One machine runs on virtually any input power supply. Input Power 208/230/415/460/575/ 1/3/50/60 Processes Stick, DC TIG, MIG, Flux-Cored, Gouging
Datasheet
Description
Top Features Exceptional Multi-Process Fabrication Welding All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. Low power consumption for energy savings - 88% efficiency. Input voltage from 208-575 and 50 and 60 Hz operation - One machine runs on virtually any input power supply. Input Power 208/230/415/460/575/ 1/3/50/60 Processes Stick, DC TIG, MIG, Flux-Cored, Gouging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Invertec® V350 PRO Multi-Process Welder (Factory Model - Tweco) - K1728-13 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Invertec® V350 PRO Multi-Process Welder (Factory Model - Tweco)
K1728-13
Invertec® V350 PRO Multi-Process Welder (Factory Model - Tweco) K1728-13
Top Features Exceptional Multi-Process Fabrication Welding All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. Low power consumption for energy savings - 88% efficiency. Input voltage from 208-575 and 50 and 60 Hz operation - One machine runs on virtually any input power supply. Input Power 208/230/415/460/575/ 1/3/50/60 Processes Stick, DC TIG, MIG, Flux-Cored, Gouging

Top Features
Exceptional Multi-Process Fabrication Welding
All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase.
5-425 amp output range - For all recommended processes from DC TIG to arc gouging.
Low power consumption for energy savings - 88% efficiency.
Input voltage from 208-575 and 50 and 60 Hz operation - One machine runs on virtually any input power supply.
Input Power
208/230/415/460/575/1/3/50/60
Processes
Stick, DC TIG, MIG, Flux-Cored, Gouging

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1728-13
Product Name Invertec® V350 PRO Multi-Process Welder (Factory Model - Tweco)
Process Capability Welding; Multi-process
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 18 to 94 amps
Input Phase Single Phase Power; Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2713543 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Welding; Arc
Material Capability Steel, Stainless Steel, Aluminum
View Details
Rework System - Summit Versa - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top/bottom convection heaters, IR option
View Details